EN
  • EN
  • DE
  • IT

A20130307

Part No A20130307
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description CONN BARRIER STRIP 3CIRC 0.375"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Blocks - Barrier Blocks
Mfr Eaton Bussmann
Series A2000
Package Bulk
Product Status Active
Terminal Block Type Barrier Block
Number of Circuits 3
Number of Wire Entries 3
Pitch 0.375" (9.53mm)
Number of Rows 1
Current Rating (Amps) 30A
Voltage Rating 300V
Wire Gauge 12-22 AWG
Top Termination Screws with Captive Plate
Bottom Termination Solder Turret, Insulated
Barrier Type 2 Wall (Dual)
Features Flange
Color Black
Terminal Screw Material Steel
Mounting Type Chassis, Panel
Temperature Range - Operating -40°C ~ 105°C
Material - Insulation Thermoplastic
Material Flammability Rating UL94 V-0
Standard Package 500 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 908882-A20130307
Ultra Librarian 3D Model Ultra Librarian A20130307 CAD Model

Description

The A20130307 is a barrier block terminal block connector from the A2000 series.

  • Pitch: 0.375" (9.53mm)
  • Color: Black
  • Feature: Flange
  • Row: 1
  • Wire Gauge: 12-22 AWG
  • Voltage Rating: 300V
  • Insulation Material: Thermoplastic
  • Flammability Rating: UL94 V-0
  • Circuits: 3
  • Wire Entries: 3
  • Mounting Type: Chassis, Panel
  • Package: Bulk
  • Current Rating: 30A
  • Operating Temperature: -40°C to 105°C

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.375\
Need more? Email Us
TE Connectivity
CONN SOCKET ASSY
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 24CIRC 0.375\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 10CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 3CIRC 0.3\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4028 $57.8476
42+ $2.7921 $117.2682
65+ $2.7048 $175.8120
89+ $2.6176 $232.9664
115+ $2.5303 $290.9845
153+ $2.2686 $347.0958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess