EN
  • EN
  • DE

AMI-70

Part No AMI-70
Manufacturer Eaton Bussmann
Catalog Fuses
Description HIGH AMP STUD-MOUNT FUSE 70A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian AMI-70 CAD Model

Description

NULL

You May Also Be Interested in

Bel Fuse Inc.
FUSE BRD MNT 7A 125VAC/VDC 2SMD
Lowest to $0.4366
Eaton Bussmann
FUSE CERAMIC 35A 480VAC 300VDC
Need more? Email Us
Eaton Bussmann
12KV 20AMP 2\
Need more? Email Us
Eaton Bussmann
FUSE AUTO 40A 32VDC BLADE MAX
Need more? Email Us
Bel Fuse Inc.
RST 315 Bel Fuse Fuses with Leads - Through Hole datasheet, inventory, & pricing.
Need more? Email Us
Bel Fuse Inc.
8A Fuse Surface Mount 1206
Lowest to $0.8121
Eaton Bussmann
FUSE MICRO II BLADE 2 LEG 5 AMP
Need more? Email Us
CONQUER ELECTRONICS
1.5kA@250VAC Ceramic Tube Fuse 3.15A 250V Through Hole,5.9x21mm Fuses RoHS
Lowest to $0.4366
Eaton Bussmann
FUSE AUTO 15A 32VDC BLADE MINI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess