EN
  • EN
  • DE

ATC-1

Part No ATC-1
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE AUTO 1A 32VDC BLADE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 1021413-ATC-1
Dimension 0.760" L x 0.207" W x 0.492" H (19.30mm x 5.25mm x 12.50mm)
Color Black
Approvals UL
Breaking Capacity @ Rated Voltage 1kA
Mounting Clip / Holder
Response Time Fast
Voltage Rating - DC 32V
Current Rating 1A
Fuse Type Automotive
Status Active
Packaging Bulk
Manufacturer Eaton
Categories Circuit Protection
Ultra Librarian 3D Model Ultra Librarian ATC-1 CAD Model

Description

The Eaton automotive fuse is a circuit protection device that is designed to protect automotive electrical systems from short circuits and overloads. With a voltage rating of 32V DC and a current rating of 1A, this fast-acting fuse has a breaking capacity of 1kA at rated voltage.

  • Voltage Rating: 32V DC
  • Current Rating: 1A
  • Breaking Capacity: 1kA at rated voltage
  • Approvals: UL
  • Mounting: Clip or Holder
  • Length: 0.760 inches
  • Width: 0.207 inches
  • Height: 0.492 inches

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 60A 32VAC 32VDC
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 250MA 125VAC/VDC AXL
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 5A 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE BUSS SMALL DIMENSION
Need more? Email Us
Eaton Bussmann
FUSE BRD MT 2A 250VAC 450VDC RAD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 300MA 125VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 4.5A 250VAC 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 125MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 30A AUTO LINK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4211 $58.1587
42+ $2.8071 $117.8982
64+ $2.7195 $174.0480
88+ $2.6317 $231.5896
114+ $2.5440 $290.0160
152+ $2.2808 $346.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,690 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess