EN
  • EN
  • DE

BSPA050120N4P

Part No BSPA050120N4P
Manufacturer Eaton Bussmann
Catalog Surge Protection Devices (SPDs)
Description SPD TYPE 1 150VAC MCOV 1 POLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Type 1
Form Module Only
Number of Poles 1
Voltage - Continuous Operating (Max) (MCOV) 150VAC
Current - Discharge (Nom) (8/20µS) 20 kA
Current - Short Circuit Rating (SCCR) 200 kA
Voltage - Protection Rating (VPR) 1.2 kV
Operating Temperature -40°C ~ 60°C
Features Remote Signaling Contacts, Thermally Protected, Visual Life Indicator
Mounting Type Chassis Mount
Approval Agency CSA, UL
Ultra Librarian 3D Model Ultra Librarian BSPA050120N4P CAD Model

Description

NULL

You May Also Be Interested in

Tripp Lite
Need more? Email Us
Mean Well Enterprises Co., Ltd.
SPD TYPE 2/TYPE 3 320VAC MCOV
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2 320VAC MCOV 1 POLE
Need more? Email Us
Bourns Inc.
SPD TYPE 2/TYPE 4 150VAC MCOV
Need more? Email Us
Bourns Inc.
SPD TYP 2/TYP 4 65VDC MCOV 2POLE
Need more? Email Us
Phoenix Contact
SURGE PROTECTION DEVICE
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2 320VAC MCOV 1 POLE
Lowest to $26.9660
Littelfuse Inc.
SPD TYPE 2 320VAC MCOV 1 POLE
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2/TYPE 4 320VAC MCOV
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess