EN
  • EN
  • DE

BSPA050120N8P

Part No BSPA050120N8P
Manufacturer Eaton Bussmann
Catalog Surge Protection Devices (SPDs)
Description SPD TYPE 2 150VAC MCOV 1 POLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Type 2
Form Module Only
Number of Poles 1
Voltage - Continuous Operating (Max) (MCOV) 150VAC
Current - Discharge (Nom) (8/20µS) 20 kA
Current - Short Circuit Rating (SCCR) 200 kA
Voltage - Protection Rating (VPR) 1.2 kV
Operating Temperature -40°C ~ 60°C
Features Remote Signaling Contacts, Thermally Protected, Visual Life Indicator
Mounting Type Chassis Mount
Approval Agency CSA, UL
Ultra Librarian 3D Model Ultra Librarian BSPA050120N8P CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
SPD TYPE 2/TYPE 4 320VAC MCOV
Need more? Email Us
Littelfuse Inc.
LIGHTING SURGE PROTECT 480V SCRW
Lowest to $37.5377
Phoenix Contact
SPD TYPE 2 385VAC MCOV 1 POLE
Need more? Email Us
Phoenix Contact
SPD 28VAC/40VDC MCOV 1 POLE
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2/TYPE 3 275VAC MCOV
Need more? Email Us
Eaton Bussmann
1000 VDC 3 POLE Y CONFIGURATION
Need more? Email Us
Phoenix Contact
SURGE PROTECTION DEVICE
Need more? Email Us
Phoenix Contact
DIN-RAIL MOUNTABLE ARRESTER
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2 320VAC MCOV 1 POLE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess