EN
  • EN
  • DE

BSPH31000YPV

Part No BSPH31000YPV
Manufacturer Eaton Bussmann
Catalog Surge Protection Devices (SPDs)
Description 1000 VDC 3 POLE Y CONFIGURATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Mfr Eaton Bussmann
Series BSPH
Package Bulk
Product Status Obsolete
Type Type 2, Type 4
Form Base + Module
Number of Poles 3
Voltage - Continuous Operating (Max) (MCOV) 1.17kVDC
Current - Discharge (Nom) (8/20µS) 12.5 kA
Current - Discharge (Max) (8/20µS) 40 kA
Voltage - Protection Rating (VPR) 1 kV
Voltage - Protection Level (VP) (2416) 4 kV
Temperature Range - Operating -40°C ~ 80°C
Mounting Type DIN Rail
Approval Agency CE, UL
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.40.0000
Win Source Part Number 504203-BSPH31000YPV
Ultra Librarian 3D Model Ultra Librarian BSPH31000YPV CAD Model

Description

The 504203-BSPH31000YPV is a surge protection device from the BSPH series of transient voltage suppressors (TVS).

  • Device Type: Type 2 and Type 4 compliant
  • Packaging: Bulk
  • Form: Base + module
  • Mounting: DIN rail
  • Operating Temperature Range: -40°C to 80°C
  • Manufacturer: Eaton Bussmann
  • Status: Obsolete
  • Approvals: CE and UL
  • Voltage Protection Rating: 1 kV
  • Voltage Protection Level: 4 kV
  • Current Discharge: 12.5 kA (8/20µS)
  • Maximum Discharge: 40 kA (8/20µS)

You May Also Be Interested in

Phoenix Contact
SURGE PROTECTION DEVICE
Need more? Email Us
Phoenix Contact
SPD TYP2 75VAC/100VDC MCOV 1POLE
Need more? Email Us
Phoenix Contact
SPD 19VAC/27VDC MCOV 1 POLE
Need more? Email Us
Phoenix Contact
SPD 20VAC/28VDC MCOV 1 POLE
Need more? Email Us
Littelfuse Inc.
SPD TYPE 2 320VAC MCOV 1 POLE
Need more? Email Us
Bourns Inc.
SPD TYPE 2/TYPE 4 550VAC MCOV
Need more? Email Us
Phoenix Contact
SURGE PROTECTION DEVICE
Need more? Email Us
Phoenix Contact
SURGE PROTECTION DEVICE
Need more? Email Us
Phoenix Contact
SPD 150VAC MCOV 1 POLE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess