EN
  • EN
  • DE

C22-DL-G-K10-24

Part No C22-DL-G-K10-24
Manufacturer Eaton Bussmann
Catalog Custom Parts (B - D)
Description Switch, Pushbutton, SPST, 1.5A 230VAC, 24VAC/VDC LED, Green, C22 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Contact Current Rating 4 A
Illumination Color Green
Illumination Type LED
Mount Panel
Ratings IP67
REACH SVHC No SVHC
RoHS Compliant
Termination Screw
Throw Configuration SPST
Voltage Rating (AC) 230 V
Win Source Part Number 1119531-C22-DL-G-K10-24
Categories Custom Parts
Manufacturer Eaton Bussmann
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C22-DL-G-K10-24 CAD Model

Description

The C22-DL-G-K10-24 is a custom part that is designed for use in a wide range of applications.

  • Manufacturer: Eaton Bussmann
  • Features: Green illuminated LED switch with a screw termination and an IP67 rating.
  • Contact Current Rating: 4A
  • Ideal for: Use in a wide range of applications.
  • Category: Custom parts

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
ACX
Lowest to $0.1305
AVX Corp/Kyocera Corp
Lowest to $0.0741
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
AVX Corp/Kyocera Corp
Lowest to $0.0335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess