EN
  • EN
  • DE

CAK-0017

Part No CAK-0017
Manufacturer Eaton Bussmann
Catalog OEM Parts (C - E)
Description Cable Kit 1N 120V 10X12V, CAK-0017
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051041-CAK-0017
Categories OEM Parts(C-E)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAK-0017 CAD Model

Description

The CAK-0017 is a fuse manufactured by Eaton Bussmann. Fuses are essential safety components in electrical circuits, designed to protect against overcurrent or short-circuit conditions. The CAK-0017 is likely a specific type of fuse with defined current and voltage ratings, as well as a specific breaking capacity.

Applications:

  • Industrial Equipment: Protection of motors, transformers, and control circuits.
  • Commercial Buildings: Safeguarding electrical panels, lighting systems, and HVAC equipment.
  • Residential Appliances: Protecting household appliances from power surges and overloads.
  • Automotive Systems: Protecting vehicle electrical circuits and electronic components.
  • Electronic Devices: Safeguarding sensitive electronic equipment from damage due to overcurrent.

Features:

  • Overcurrent Protection: Interrupts the circuit when current exceeds a specified level.
  • Fast Acting or Time Delay: Available in different response times to suit various applications.
  • High Breaking Capacity: Ability to safely interrupt high fault currents.
  • Compact Size: Easy to install in various electrical enclosures.
  • Reliable Performance: Consistent and dependable protection against overcurrent conditions.

Benefits:

  • Equipment Protection: Prevents damage to valuable electrical equipment.
  • Safety: Reduces the risk of electrical fires and injuries.
  • Reduced Downtime: Minimizes disruptions caused by electrical faults.
  • Cost Savings: Avoids costly repairs and replacements.
  • Compliance: Meets safety standards and regulations.

Additional Details:

To understand the specific characteristics of the CAK-0017 fuse, such as its current rating, voltage rating, breaking capacity, and time-current characteristics, consult the Eaton Bussmann datasheet. These parameters are critical for ensuring the fuse is appropriately selected for the intended application. The datasheet will also provide information on the fuse's physical dimensions, materials, and applicable safety certifications.

Proper fuse selection involves considering the normal operating current of the circuit, the potential fault current, and the required response time. Using the wrong fuse can lead to nuisance tripping or, more dangerously, failure to protect the circuit in an overcurrent situation. Therefore, always refer to the manufacturer's specifications and applicable electrical codes when selecting and installing fuses.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess