EN
  • EN
  • DE

AP50T10GS-HF

Part No AP50T10GS-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145897-AP50T10GS-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP50T10GS-HF CAD Model

Description

The AP50T10GS-HF is an N-channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp. It is designed for power switching applications, offering a combination of low on-resistance and fast switching performance. This MOSFET is suitable for a wide range of applications including synchronous rectification, DC-DC converters, and motor control.

Applications:

  • Synchronous Rectification: In power supplies and converters.
  • DC-DC Converters: Providing efficient voltage conversion.
  • Motor Control: In various motor-driven applications.
  • Load Switching: Controlling power to different loads.
  • Power Inverters

Features:

  • Low RDS(on): Reduces conduction losses and enhances efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency applications.
  • Low Gate Charge: Minimizes switching losses and improves overall performance.
  • Avalanche Rated: Provides increased ruggedness and reliability.
  • Lead-Free and Halogen-Free: Compliant with environmental standards.
  • N-Channel MOSFET: Ideal for low-side switching applications.

Benefits:

  • Improved Efficiency: Low RDS(on) and gate charge minimize power losses.
  • Compact Design: Suitable for space-constrained applications.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation.
  • Increased Reliability: Avalanche rating provides robustness under transient conditions.
  • Environmentally Friendly: Compliant with environmental standards.

Additional Details:

The AP50T10GS-HF typically comes in a TO-252 package. Key specifications include a drain-source voltage (VDS) rating, a continuous drain current (ID) rating, and a gate-source voltage (VGS) rating. The specific values depend on the datasheet which should be consulted for design purposes. It's designed for reflow soldering processes. Proper thermal considerations are important for reliable operation.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess