EN
  • EN
  • DE

CL1108-2-50TR-R

Part No CL1108-2-50TR-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 50NH 80A 0.28 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 16 Weeks
Features Unshielded - Inductor 0.28mOhm Nonstandard
Manufacturer Eaton Bussmann
Series CL
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 283-5188-1, 283-5188-2, 283-5188-6, CL1108-2-50TR-R-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866652-CL1108-2-50TR-R
Ultra Librarian 3D Model Ultra Librarian CL1108-2-50TR-R CAD Model

Description

The Eaton Bussmann 866652-CL1108-2-50TR-R is an unshielded inductor that has a nonstandard package and is designed to operate within a temperature range of -40°C to 125°C.

  • DCR: low DCR of 0.28mOhm
  • Ideal for: use in circuits that require a high inductance value
  • Series: part of the CL series
  • Popularity: medium popularity
  • Supply and Demand Status: limited supply and demand status
  • ECCN: EAR99
  • HTSUS code: 8504.50.4000
  • Other part numbers: 283-5188-1 and CL1108-2-50TR-R-ND

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0349 $60.6980
47+ $2.4902 $117.0394
72+ $2.4125 $173.7000
99+ $2.3346 $231.1254
128+ $2.2568 $288.8704
172+ $2.0233 $348.0076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess