The L-1053IDT is a high-intensity red LED lamp manufactured by Kingbright Corporation. It is designed for various indicator applications where a bright and reliable light source is needed. This LED offers a clear lens, providing focused light output and excellent visibility. Its robust construction ensures durability and long-term performance in demanding environments.
Applications
- Panel indicators in electronic equipment
- Status indicators in industrial controls
- Backlighting for small displays
- Automotive lighting applications (e.g., dashboard indicators)
- Consumer electronics indicators
Features
- High luminous intensity
- Clear lens for focused light output
- Red light emission
- Standard T-1 3/4 (5mm) package
- Low power consumption
- Long lifespan
- RoHS compliant
Benefits
- Provides a clear and easily visible indication
- Reduces power consumption compared to traditional indicator lamps
- Offers long-term reliability, minimizing maintenance requirements
- Suitable for a wide range of applications due to its standard package
- Environmentally friendly due to RoHS compliance
Additional Details
The L-1053IDT operates at a forward voltage of approximately 2.0V and a forward current of 20mA. Its viewing angle is typically around 30 degrees, providing a focused beam of light. The luminous intensity is typically in the range of 50 to 100 mcd (millicandela), depending on the specific operating conditions. It is designed to withstand a wide range of operating temperatures, making it suitable for both indoor and outdoor applications. The epoxy lens material provides good protection against environmental factors. Its lead-free design contributes to environmentally responsible manufacturing processes.