EN
  • EN
  • DE

CLB1108-2-50TR-R

Part No CLB1108-2-50TR-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 200NH 0.28 MOHM SMD  /  200 nH Unshielded Inductor 0.28mOhm Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Series CLB
Package Tape & Reel
Material - Core Ferrite
Inductance 200 nH
Current - Saturation (Isat) 25A
Shielding Unshielded
DC Resistance (DCR) 0.28mOhm
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.709" L x 0.433" W (18.00mm x 11.00mm)
Height - Seated (Max) 0.315" (8.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names Q8563778,CLB1108-2-50TR-R-ND,283-5191-1,283-5191-2,283-5191-6
Standard Package 500
Win Source Part Number 1021571-CLB1108-2-50TR-R
Ultra Librarian 3D Model Ultra Librarian CLB1108-2-50TR-R CAD Model

Description

The Eaton - Electronics Division CLB1108-2-50TR-R is a fixed inductor.

  • Inductance: 200nH
  • DC Resistance: 0.28mOhm
  • Package/Case: Non-Standard
  • Mounting Type: SMD (SMT)
  • Height: 0.315" (8.00mm)
  • Dimensions: 0.709" L x 0.433" W (18.00mm x 11.00mm)
  • Inductance Frequency - Test: 1MHz
  • Current Saturation (Isat): 25A
  • Series: CLB
  • Package: 500
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess