EN
  • EN
  • DE

CS-SP-3-200-333MV

Part No CS-SP-3-200-333MV
Manufacturer Eaton Bussmann
Catalog Current Sense Transformers
Description 200A CT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Frequency Range 40Hz ~ 400Hz
Type Non-Invasive (Split Core)
Current Rating (Amps) 200 mA
Mounting Type Free Hanging (In-Line)
Size / Dimension 2.000" L x 0.700" W (50.80mm x 17.78mm)
Height - Seated (Max) 2.130" (54.10mm)
Termination Style Wire Leads
Ultra Librarian 3D Model Ultra Librarian CS-SP-3-200-333MV CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
CURR SENSE XFMR 1:10 50A DIN RL
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 1:500 30A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:10 50A DIN RL
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:50 15A SMD
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 1A T/H
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:20 10A SMD
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess