EN
  • EN
  • DE

CTX01-16373-R

Part No CTX01-16373-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED INDUCTOR 365UH 5A  /  365 µH Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Package Tray
Inductance 365 µH
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 250
Win Source Part Number 1205109-CTX01-16373-R
Ultra Librarian 3D Model Ultra Librarian CTX01-16373-R CAD Model

Description

The CTX01-16373-R is a fixed inductor manufactured by Eaton Bussmann. Fixed inductors are passive electronic components designed to store energy in a magnetic field when electric current flows through them. They are crucial in various electronic circuits for filtering, energy storage, and impedance matching.

Applications

  • DC-DC converters
  • Power supplies
  • EMI filtering
  • RF circuits
  • Signal processing

Features

  • Inductance: Specific inductance value (research needed for precise value)
  • Tolerance: Specified tolerance of the inductance value
  • Current Rating: Maximum current the inductor can handle
  • DC Resistance (DCR): Low DC resistance for efficient power transfer
  • Shielded Construction: Reduces electromagnetic interference (EMI)

Benefits

  • Efficient Energy Storage: Stores energy effectively for DC-DC conversion.
  • EMI Suppression: Filters out unwanted electromagnetic noise.
  • Stable Performance: Provides reliable inductance value under varying conditions.
  • Compact Size: Space-saving design for dense circuit boards.
  • High Current Handling: Capable of handling substantial current loads.

Additional Details

The CTX01-16373-R is typically constructed with a ferrite core and copper windings. The specific inductance value is critical for its intended application and requires further research to determine. It is designed for surface mount technology (SMT) assembly, ensuring efficient manufacturing. The shielded construction minimizes electromagnetic interference, which is important in sensitive electronic devices. The inductor's operating temperature range is an important parameter for ensuring reliability in different environments. Eaton Bussmann is known for producing high-quality inductors suitable for a wide range of applications where efficient energy storage and filtering are needed.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9644 $63.7152
18+ $6.5349 $117.6282
28+ $6.3307 $177.2596
38+ $6.1265 $232.8070
49+ $5.9223 $290.1927
66+ $5.3097 $350.4402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess