EN
  • EN
  • DE
  • IT

CTX25-2P-R

Part No CTX25-2P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 24.79UH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series Econo-Pac™
Package Tape & Reel
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 24.79 µH
Inductance - Connected In Series 99.14 µH
Tolerance ±20%
Current Rating - Parallel 1.4 A
Current Rating - Series 700 mA
DC Resistance (DCR) - Parallel 109mOhm Max
DC Resistance (DCR) - Series 436mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.235" (5.97mm)
Standard Package 800 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 580990-CTX25-2P-R
Ultra Librarian 3D Model Ultra Librarian CTX25-2P-R CAD Model

Description

The 580990-CTX25-2P-R is an array of signal transformers from the Econo-Pac™ series of inductors, coils, and chokes and is manufactured by Eaton Bussmann.

  • Series: Econo-Pac™
  • Packaging: Tape & reel
  • Construction: Unshielded
  • Size/Dimension: 0.450" L x 0.450" W (11.43mm x 11.43mm)
  • Height: 0.235" (5.97mm)
  • Coils: 2
  • Inductance (Series): 99.14 µH
  • Inductance (Parallel): 24.79 µH
  • Current Rating (Parallel): 1.4 A
  • Current Rating (Series): 700 mA
  • DCR (Parallel): 109mOhm max
  • DCR (Series): 436mOhm max
  • Mounting Type: Surface Mount
  • Package/Case: Nonstandard
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8504.50.4000

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.7590
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 22UH SMD
Lowest to $1.7746
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.18UH SMD
Lowest to $3.2280
Bourns Inc.
INDUCT ARRAY 2 COIL 4.7UH SMD
Lowest to $0.7574
Bourns Inc.
INDUCT ARRAY 2 COIL 10UH SMD
Lowest to $0.9386
Bourns Inc.
INDUCT ARRAY 2 COIL 220UH SMD
Lowest to $1.7463
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0135 $60.2700
47+ $2.4726 $116.2122
73+ $2.3954 $174.8642
100+ $2.3181 $231.8100
129+ $2.2409 $289.0761
173+ $2.0090 $347.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess