EN
  • EN
  • DE

CTX100-2P-R

Part No CTX100-2P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 99.14UH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Number of Coils 2
Test Inductance - Connected In Series 396.58μH
Inductance - Connected In Parallel 99.14μH
Tolerance ±20%
Current Rating - Parallel 620mA
Current Rating - Series 310mA
DC Resistance (DCR) - Parallel 541 mOhm Max
DC Resistance (DCR) - Series 2.162 Ohm Max
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height 0.235" (5.97mm)
Win Source Part Number 113584-CTX100-2P-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTX100-2P-R CAD Model

Description

CTX100-2P-R: High-Performance Electronic Component

The CTX100-2P-R is a versatile and reliable electronic component ideal for various applications requiring precision and efficiency. This component is designed to meet the needs of modern electronics with exceptional durability and performance.

Applications

  • Power Supply Units (PSUs)
  • Telecommunication Equipment
  • Consumer Electronics
  • Industrial Automation Systems

Features and Benefits

  • High Efficiency: Optimized for minimal energy loss.
  • Compact Design: Space-saving, enabling more compact device designs.
  • Durability: Built to withstand rigorous operating conditions.

The CTX100-2P-R component, with its high efficiency and compact design, is perfect for projects focused on energy saving and reducing device size. Its robust construction ensures long-lasting performance even under heavy use.

You May Also Be Interested in

API Delevan Inc.
INDUCT ARRAY 2 COIL 200UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 198.41UH SMD / Inductor Power Wirewound 198.41uH/793.65uH 20% 100KHz Powdered Iron 0.36A/0.18A 1.208Ohm/4.831Ohm DCR T/R
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 220UH SMD / POWER-CHOKE WE-DD
Lowest to $26.4738
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $0.9148
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 15UH SMD / POWER-CHOKE WE-DD
Lowest to $21.6181
Eaton Bussmann
INDUCT ARRAY 6 COIL 89.6UH SMD / Inductor Power Wirewound 89.6uH 30% Ferrite 0.85A 0.145Ohm DCR T/R
Lowest to $5.5181
Eaton Bussmann
INDUCT ARRAY 2 COIL 22.47UH SMD
Lowest to $0.2616
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 218NH SMD / Inductor Power Wirewound 0.218uH/0.87uH 20% 50A/25A 0.00038Ohm/0.0015Ohm DCR T/R
Lowest to $1.1435

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess