EN
  • EN
  • DE

DR1030-6R8-R

Part No DR1030-6R8-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 6.8UH 3.5A 30 MOHM SMD / 6.8 µH Shielded Drum Core, Wirewound Inductor 3.5 A 30mOhm Max Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Eaton - Electronics Division
Packaging Reel - TR
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 6.8 µH
Tolerance ±30%
Current Rating (Amps) 3.5 A
Current - Saturation (Isat) 3.9A
Shielding Shielded
DC Resistance (DCR) 30mOhm Max
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Surface Mount
Case / Package Nonstandard
Size / Dimension 0.413" L x 0.406" W (10.50mm x 10.30mm)
Height - Seated (Max) 0.118" (3.00mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 513-1336-6,513-1336-2,DR10306R8R,513-1336-1
Standard Package 1,000
Win Source Part Number 1327407-DR1030-6R8-R
Ultra Librarian 3D Model Ultra Librarian DR1030-6R8-R CAD Model

Description

Eaton - Electronics Division's 1327407-DR1030-6R8-R is a surface-mount fixed inductor that has a packaging of reel - TR.

  • Type: Drum core, wirewound
  • Shielding: Shielded
  • Size/Dimension: 0.413" L x 0.406" W (10.50mm x 10.30mm)
  • Inductance: 6.8 μH
  • Height Seated (max): 0.118" (3.00mm)
  • Standard Package: 1,000
  • Mounting: Surface Mount
  • Tolerance: ±30%
  • Material - Core: Ferrite
  • DC Resistance (DCR): 30mOhm Max
  • Temperature Range - Operating: -40°C ~ 125°C
  • Case/Package: Nonstandard
  • RoHS3 Compliant: Yes

You May Also Be Interested in

TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess