EN
  • EN
  • DE

DR1040-8R2-R

Part No DR1040-8R2-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 8.2UH 3.98A 29MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Eaton Bussmann
Series DR1040
Package Tape & Reel
Product Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 8.2 µH
Tolerance ±30%
Current Rating (Amps) 3.98 A
Current - Saturation (Isat) 4.6A
Shielding Shielded
DC Resistance (DCR) 29mOhm Max
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.413" L x 0.406" W (10.50mm x 10.30mm)
Height - Seated (Max) 0.157" (4.00mm)
Standard Package 850 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 585806-DR1040-8R2-R
Ultra Librarian 3D Model Ultra Librarian DR1040-8R2-R CAD Model

Description

The DR1040-8R2-R is a shielded drum core, wirewound inductor from Eaton Bussmann. It has an inductance of 8.2 µH, a current rating of 3.98 A, and a DC resistance of 29 mΩ max. It is surface mount and has a nonstandard package. The DR1040-8R2-R is designed for use in a variety of applications, including power supplies, motor drives, and telecommunications equipment.

Here is a more detailed description of the DR1040-8R2-R:

Shielded drum core: The DR1040-8R2-R has a shielded drum core, which helps to reduce EMI and RFI emissions. This is important in applications where sensitive electronic components are present.

Wirewound: The DR1040-8R2-R is a wirewound inductor. Wirewound inductors are known for their high current handling capability and good inductance stability.

Surface mount: The DR1040-8R2-R is a surface mount inductor. Surface mount components are easier to assemble than traditional through-hole components, and they can also help to reduce the size of the overall circuit board.

Nonstandard package: The DR1040-8R2-R has a nonstandard package. This means that it is not compatible with all surface mount circuit boards. However, it is possible to find circuit boards that are specifically designed for nonstandard surface mount components.

Applications: The DR1040-8R2-R can be used in a variety of applications, including:

Power supplies: The DR1040-8R2-R can be used in power supplies to filter out noise and ripple. Motor drives: The DR1040-8R2-R can be used in motor drives to improve the efficiency and performance of the motor. Telecommunications equipment: The DR1040-8R2-R can be used in telecommunications equipment to filter out noise and improve the performance of the equipment. Overall, the DR1040-8R2-R is a versatile and reliable inductor that can be used in a variety of applications. It is important to note that the DR1040-8R2-R has a nonstandard package, so it is important to make sure that the circuit board that you are using is compatible with this type of component.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess