EN
  • EN
  • DE

DRQ127-6R8-R

Part No DRQ127-6R8-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 7.387UH SMD  /  Shielded 2 Coil Inductor Array 29.55 µH Inductance - Connected in Series 7.387 µH Inductance - Connected in Parallel 11.6mOhm DC Resistance (DCR) - Parallel 7.34 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series DRQ
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 7.387 µH
Inductance - Connected In Series 29.55 µH
Tolerance ±20%
Current Rating - Parallel 7.34 A
Current Rating - Series 3.67 A
Current Saturation - Parallel 13.3 A
Current Saturation - Series 6.67 A
DC Resistance (DCR) - Parallel 11.6mOhm
DC Resistance (DCR) - Series 46.5mOhm
Shielding Shielded
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height 0.315" (8.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 513-1309-1,513-1309-2,DRQ1276R8R,DRQ127-6R8-ND,DRQ127-6R8-R-ND,DRQ127-6R8R,DRQ127-6R8,513-1309-6
Standard Package 350
Win Source Part Number 1000181-DRQ127-6R8-R
Ultra Librarian 3D Model Ultra Librarian DRQ127-6R8-R CAD Model

Description

The 1000181-DRQ127-6R8-R is a DRQ series inductor array designed for use in various applications that require efficient and reliable signal transformers. The device has two coils and a shielded package with a height of 0.315".

  • Series: DRQ
  • Number of Coils: 2
  • Package: Shielded
  • Height: 0.315"
  • Inductance (Series): 29.55 µH
  • Inductance (Parallel): 7.387 µH
  • Current Rating (Series): 3.67A
  • Current Rating (Parallel): 7.34A
  • DC Resistance (Series): 46.5mOhm
  • DC Resistance (Parallel): 11.6mOhm
  • Packaging: Tape and Reel
  • Standard Package: 350 units
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 10UH SMD
Lowest to $0.9386
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 33UH SMD
Lowest to $1.3724
Eaton Bussmann
INDUCT ARRAY 2 COIL 33.92UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 47UH SMD
Lowest to $0.7608
API Delevan Inc.
INDUCT ARRAY 2 COIL 20UH SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess