EN
  • EN
  • DE
  • IT

DS10-04P

Part No DS10-04P
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Jumpers
Description JUMPER TERM BLK 4POS SCREW  /  4 Position Terminal Block, Cross Connection Jumper Screw - Half Thread
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Product Status Obsolete
Type Terminal Block, Cross Connection
Number of Positions 4
Pitch 0.394" (10.00mm)
Style Screw - Half Thread
For Use With/Related Products DP Series
Contact Material Copper Alloy
Contact Finish Tin
Color Gray
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 25
Win Source Part Number 987085-DS10-04P
Ultra Librarian 3D Model Ultra Librarian DS10-04P CAD Model

Description

The Eaton - Bussmann Electrical Division Terminal Block with the Win Source Part Number 987085-DS10-04P is a high-quality electronic component that is ideal for use in various electronic devices.

  • Manufacturer: Eaton - Bussmann Electrical Division
  • Win Source Part Number: 987085-DS10-04P
  • Category: Connectors, Interconnects
  • Number of Positions: 4
  • Pitch: 0.394" (10.00mm)
  • Connection Style: Screw - Half Thread
  • Contact Finish: Tin
  • Contact Material: Copper Alloy
  • Series: DP Series
  • Packaging: Bulk
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

Phoenix Contact
JUMPER TERM BLK 5POS FLAT PIN
Need more? Email Us
Eaton Bussmann
JUMPER TERM BLK 10POS FLAT PIN / 10 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 57POS BRIDGE
Need more? Email Us
Eaton Bussmann
JUMPER TERM BLK 3POS FLAT PIN / 3 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Need more? Email Us
Altech corporation
JUMPER TERM BLK 3POS ROUND PINS / 3 Position Terminal Block, Cross Connection Jumper Round Pins
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 10POS SCREW-IN
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 7POS BRIDGE
Need more? Email Us
TE Connectivity
BJM6D-10
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 2POS BRIDGE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess