EN
  • EN
  • DE

EM310502

Part No EM310502
Manufacturer Eaton Bussmann
Catalog Headers, Plugs and Sockets
Description 2 Position Terminal Block Plug, Female Sockets 0.197" (5.00mm) 90° Free Hanging (In-Line)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eaton - Electronics Division
Series Euro-Mag EM3105
Packaging Bulk
Type Plug, Female Sockets
Number of Positions 2
Positions Per Level 2
Number of Levels 1
Pitch 0.197" (5.00mm)
Plug Wire Entry 90°
Termination Style Screw - Pressure Clip
Mounting Type Free Hanging (In-Line)
Current - UL 16 A
Voltage - UL 300 V
Wire Gauge or Range - AWG 12-24 AWG
Wire Gauge or Range - mm2 0.25-4mm²
Color Green
Temperature Range - Operating -40°C ~ 105°C
Contact Mating Finish Tin
Features Retention Latches (Non-Wire Side)
Material Flammability Rating UL94 V-0
Screw Size M2.6
Torque - Screw 0.51 Nm (4.5 Lb-In)
Contact Material Phosphor Bronze
Housing Material Thermoplastic
Insulation Height 1.067" (27.10mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1480155-EM310502
Ultra Librarian 3D Model Ultra Librarian EM310502 CAD Model

You May Also Be Interested in

Phoenix Contact
TERM BLOCK HDR 6POS VERT 5.08MM
Lowest to $0.9078
Molex, LLC
TERM BLOCK PLUG 18POS STR 5.08MM
Need more? Email Us
TE Connectivity
RSB3VP081202=.325 C/L RSB ASSE
Need more? Email Us
Phoenix Contact
TERM BLOCK PLUG 10POS STR 7.62MM / 10 Position Terminal Block Plug, Female Sockets 0.300" (7.62mm) 180° Free Hanging (In-Line)
Lowest to $4.7612
Phoenix Contact
TERM BLOCK HDR 2POS VERT 5.08MM
Lowest to $0.2674
Phoenix Contact
TERM BLOCK HDR 6POS 90DEG 5.08MM
Lowest to $0.7555
Phoenix Contact
TERM BLOCK HDR 6POS VERT 3.81MM / 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Lowest to $1.3716
Phoenix Contact
TERM BLOCK HDR 6POS VERT 3.81MM / 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Lowest to $25.8350
Phoenix Contact
TERM BLOCK HDR 5POS VERT 5.08MM
Lowest to $1.1730

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess