EN
  • EN
  • DE

HCM0805V2-1R0-R

Part No HCM0805V2-1R0-R
Manufacturer Eaton Bussmann
Catalog Custom Parts (E - I)
Description Ind Mp 1.0UH 15A 2 Pads SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164464-HCM0805V2-1R0-R
Categories Custom Parts
Manufacturer Eaton Bussmann
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCM0805V2-1R0-R CAD Model

Description

The HCM0805V2-1R0-R is a high current molded power inductor manufactured by Eaton Bussmann. It is designed for use in a variety of power supply and filtering applications, offering a compact size and high current handling capability.

Applications

  • DC-DC Converters
  • Power Supplies
  • Filtering Circuits
  • Voltage Regulators
  • Mobile Devices

Features

  • High Current Handling: Designed to handle significant current levels without saturation.
  • Small Size: 0805 footprint for compact designs.
  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Operating Temperature: Wide operating temperature range.

Benefits

  • Efficient Power Conversion: Low DCR minimizes power loss and maximizes efficiency.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Robust Performance: Molded construction provides durability and reliability in harsh environments.
  • Stable Inductance: Maintains stable inductance over a wide range of temperatures and currents.

Additional Details

The HCM0805V2-1R0-R has an inductance value of 1.0 μH. The 'R' at the end of the part number typically indicates RoHS compliance. Key specifications include saturation current, rated current, and DC resistance. The molded construction provides a robust and reliable component suitable for demanding applications. The part is commonly used in portable devices, consumer electronics, and industrial power supplies. Consult the datasheet for specific electrical characteristics and application guidelines. This inductor provides excellent performance in a small package, making it a popular choice for modern electronic designs. The molded construction contributes to its durability and overall reliability.

You May Also Be Interested in

Fuji Electric
Lowest to $8.1612
Renesas Electronics America
Lowest to $0.9794
General Cable/Carol Brand
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Mingtek
Lowest to $1.3456
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess