EN
  • EN
  • DE

SZ5-M2-W0-00-B11:B44

Part No SZ5-M2-W0-00-B11:B44
Manufacturer Seoul Semiconductor
Catalog OEM Parts ( S )
Description LED Uni-Color White 410lm 5600K Chip LED 2-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Categories OEM Parts( S )
Manufacturer Seoul Semiconductor
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1097627-SZ5-M2-W0-00-B11:B44
Ultra Librarian 3D Model Ultra Librarian SZ5-M2-W0-00-B11:B44 CAD Model

Description

The SZ5-M2-W0-00-B11:B44 is a mid-power LED from Seoul Semiconductor, designed for various lighting applications requiring high efficacy and reliability. This LED offers a wide viewing angle and excellent color uniformity, making it suitable for indoor lighting, backlighting, and signage. Its robust construction and long lifespan ensure stable performance in demanding environments.

Applications:

  • Indoor Lighting: Used in LED bulbs, tubes, and panel lights for general illumination.
  • Backlighting: Integrated into LCD backlights for TVs, monitors, and displays.
  • Signage: Suitable for channel letters and illuminated signs.
  • Automotive Lighting: Used in interior and exterior automotive lighting applications.
  • Portable Lighting: Integrated into flashlights, lanterns, and other portable light sources.

Features:

  • High Efficacy: Delivers high light output with low power consumption.
  • Wide Viewing Angle: Provides uniform light distribution over a wide area.
  • Excellent Color Uniformity: Ensures consistent color performance across different LEDs.
  • Long Lifespan: Designed for long-term reliability and stable light output.
  • RoHS Compliant: Environmentally friendly and complies with industry standards.

Benefits:

  • Energy Savings: High efficacy reduces energy consumption and lowers operating costs.
  • Improved Lighting Quality: Uniform light distribution and excellent color rendering enhance visual comfort.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Versatile Application: Suitable for a wide range of lighting applications.

Additional Details:

The SZ5-M2-W0-00-B11:B44 typically operates at a forward current of 60 mA and offers a luminous flux of around 60-70 lumens, depending on the specific color temperature and drive current. Its color rendering index (CRI) is typically above 80, ensuring accurate color representation. The LED is designed to withstand reflow soldering processes for easy PCB assembly. The operating temperature range is typically from -40°C to +85°C. This LED provides a reliable and efficient solution for various lighting applications, offering a combination of high performance, long lifespan, and environmental compliance.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess