EN
  • EN
  • DE

HV0810-2R7105-R

Part No HV0810-2R7105-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 1F -10% +30% 2.7V T/H / 1 F (EDLC) Supercapacitor 2.7 V Radial, Can 200mOhm @ 100Hz 1000 Hrs @ 65°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Eaton - Electronics Division
Series HV
Package Bulk
Capacitance 1 F
Tolerance -10%, +30%
Voltage - Rated 2.7 V
ESR (Equivalent Series Resistance) 200mOhm @ 100Hz
Lifetime @ Temp. 1000 Hrs @ 65°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.532" (13.50mm)
Temperature Range - Operating -40°C ~ 65°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.29.0040
Other Names HV08102R7105R,283-4198
Standard Package 100
Win Source Part Number 1035564-HV0810-2R7105-R
Ultra Librarian 3D Model Ultra Librarian HV0810-2R7105-R CAD Model

Description

The 1035564-HV0810-2R7105-R is an electric double-layer capacitor (EDLC), supercapacitor electronic component that belongs to the HV series.

  • Termination: PC pins
  • Packaging: bulk
  • Height When Seated: 0.532 inches
  • Capacitance: 1 F
  • Tolerance: -10%, +30%
  • Voltage: 2.7 V
  • Lead Spacing: 0.138 inches
  • ESR (Equivalent Series Resistance): 200mOhm @ 100Hz
  • Lifetime @ Temperature: 1000 hours @ 65°C
  • Mounting Type: through-hole
  • Package/Case: radial, can
  • Temperature Range: -40°C to 65°C
  • Manufacturer: Eaton - Electronics Division

You May Also Be Interested in

Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
Need more? Email Us
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Lowest to $8.5344
Nichicon
CAP 150F 20% 2.5V T/H
Need more? Email Us
Elna America
CAP 47MF -20% +80% 5.5V T/H
Need more? Email Us
Panasonic
CAP 200MF -20% +80% 3.3V SMD
Need more? Email Us
Elna America
CAP 220MF -20% +80% 3.3V SMD
Lowest to $0.8504
Panasonic
CAP 220MF -20% +80% 5.5V T/H
Lowest to $2.3284
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Rubycon
CAP 22F 20% 2.5V THROUGH HOLE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess