EN
  • EN
  • DE
  • IT

JCY-225E

Part No JCY-225E
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 225A 5.5KVAC  /  225A 5.5 kV AC DC Fuse Cartridge Holder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Electrical, Specialty Fuses
Mfr Eaton - Bussmann Electrical Division
Series JCY
Package Bulk
Mounting Type Holder
Fuse Type Cartridge
Current Rating (Amps) 225A
Voltage Rating - AC 5.5 kV
Applications Transformer Protection
Features Indicating
Class E
Breaking Capacity @ Rated Voltage 40kA
Package / Case Cartridge, Non-Standard
Dimension 2.000" Dia x 11.190" L (50.80mm x 284.18mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.10.0020
Standard Package 1
Win Source Part Number 1066290-JCY-225E
Ultra Librarian 3D Model Ultra Librarian JCY-225E CAD Model

Description

The JCY-225E is an electrical, specialty fuse from Eaton. It has a cartridge package and an indicating feature. The JCY-225E has a voltage rating of 5.5 kV and a breaking capacity of 40kA @ rated voltage. It is a class E fuse and is ideal for use in transformer protection. The fuse has a current rating of 225A and is mounted using a holder. The supplier device package of this fuse is nonstandard.

You May Also Be Interested in

Littelfuse Inc.
FUSE STRP 300A 125VAC/80VDC BOLT
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 5A 250VAC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 70A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE STRIP 800A 48VAC/VDC RECT
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 200A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE CRTRDGE 100A 250VAC/125VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 70A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 90A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 8A 250VAC 5AG
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess