EN
  • EN
  • DE
  • IT

0581800.X

Part No 0581800.X
Manufacturer Littelfuse Inc.
Catalog Electrical, Specialty Fuses
Description FUSE STRIP 800A 48VAC/VDC RECT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Bolt Mount
Fuse Type Fuse Strip
Current Rating (Amps) 800A
Voltage Rating - AC 48 VAC
Voltage Rating - DC 48 VDC
Response Time Fast Blow
Applications Lift Trucks
Approval Agency UR
Breaking Capacity @ Rated Voltage 2.5kA
Case / Package Rectangular, Blade
Size / Dimension 3.228" L x 1.195" W x 0.683" H (82.00mm x 30.35mm x 17.35mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1602977-0581800.X
Ultra Librarian 3D Model Ultra Librarian 0581800.X CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
FUSE CARTRIDGE 80A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE STRP 325A 125VAC/80VDC BOLT
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 5A 250VAC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE STRIP 800A 48VAC/VDC RECT
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 70A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE STRP 300A 125VAC/80VDC BOLT
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 80A 600VAC/300VDC
Need more? Email Us
Littelfuse Inc.
FUSE STRP 200A 125VAC/80VDC BOLT
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 45A 600VAC/300VDC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess