EN
  • EN
  • DE

MLVA06V05C270

Part No MLVA06V05C270
Manufacturer Eaton Bussmann
Catalog TVS - Varistors, MOVs
Description VARISTOR 8V 30A 0603 / 8 V 30 A Varistor 1 Circuit Surface Mount 0603 (1608 Metric)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>Varistors, MOVs
Mfr Eaton Bussmann
Series MLVA
Package Tape & Reel
Product Status Obsolete
Maximum AC Volts 4 V
Maximum DC Volts 5.5 V
Varistor Voltage (Min) 6.4 V
Varistor Voltage (Typ) 8 V
Varistor Voltage (Max) 9.6 V
Current - Surge 30 A
Energy 0.1J
Number of Circuits 1
Capacitance @ Frequency 270 pF @ 1 MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric)
Base Product Number MLVB06
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Standard Package 4,000 pcs
Win Source Part Number 1382900-MLVA06V05C270
Ultra Librarian 3D Model Ultra Librarian MLVA06V05C270 CAD Model

Description

The MLVA06V05C270 is a varistor, also known as a metal oxide varistor (MOV), designed for circuit protection against transient voltage spikes in electronic circuits.

  • Series: MLVA
  • Package: 0603 (1608 Metric)
  • Capacitance: 270 pF @ 1 MHz
  • Varistor Voltage: 6.4 V ~ 9.6 V
  • Surge Current: 30 A (Max)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 85°C
  • Manufacturer: Eaton Bussmann
  • Status: Obsolete
  • Standard Package: 4,000 pieces

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1381 $58.0020
1,020+ $0.1133 $115.5660
1,580+ $0.1097 $173.3260
2,175+ $0.1063 $231.2025
2,815+ $0.1027 $289.1005
3,765+ $0.0921 $346.7565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess