EN
  • EN
  • DE

PXM350MA6341

Part No PXM350MA6341
Manufacturer Eaton Bussmann
Catalog Panel Meters
Description PXM350;MDBUS;4Q ENGY,333MV CT IN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Voltmeter
Measuring Type Voltage
Measuring Range 400VAC, 690VAC
Display Type LCD - Black Characters
Number Of Characters Per Row 4
Output Type Relay, Solid State
Mounting Type DIN Rail
Termination Style Screw Terminal
Ultra Librarian 3D Model Ultra Librarian PXM350MA6341 CAD Model

Description

NULL

You May Also Be Interested in

Omron
VOLTMETER 19.99VDC LED PANEL MT
Need more? Email Us
Omron
DPM NPN-INPUT 24VDC
Need more? Email Us
Omron
PROC MTR 4-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 4-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 199.99MVDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Eaton Bussmann
METER MODULE EXTERNAL
Need more? Email Us
Omron
TEMP MTR -10DEG C-40DEG C PNL MT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess