EN
  • EN
  • DE

K3GN-NZC 24VDC

Part No K3GN-NZC 24VDC
Manufacturer Omron
Catalog Panel Meters
Description DPM NPN-INPUT 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Features -;5;9;7;10;8;3;4;2;1;602406;1528;2084;2272;1920;2053;4821;3689;2608;101;600443;1864;582;267;2039;1738;1481;4242;602201;2041;4614;5653;1885;180;601838;2136;3724;601679;314;490;811;2247;12;3588;5880;236;1110;3208;2046;277;68;4080;4008;1597;4106;2543;1568;3244;2299;3483;2584;5737;2303;2946;281;818;0;3847;3993;20441;13347;13303;13304;19517;13305;19518;21235;30932;125263;95180;95181;95182;95183;95184;95185;95186;95187;95188;95189;95190;132992;132991;94407;121017;121018;121019;121020;121021;76275;105163;20145;36090;95191;95192;95193;95194;95195;95196;95197;4461;8730;27399;11392;99967;94406;63468;63469;63470;130827;36092;13319;36093;36094;13318;36095;36096;36097;36098;36099;13306;13307;131125;65102;8607;29903;20522;20523;20524;20525;44320;20539;44326;20538;20526;20527;36100;20528;20529;34765;20530;20532;20533;20534;20541;20542;44318;20543;44327;34762;20535;34763;20537;44319;81531;59144;59238;59145;59240;59239;59241;59242;59243;1241;39389;58860;58859;76766;76765;76764;76763;104775;104776;90228;90230;90229;51863;13309;36101;51864;20552;13308;19563;19564;19565;19566;19567;19568;19569;19570;19571;19519;13310;13311;20553;13312;20554;13313;20555;13314;20556;74020;74021;74022;74023;20499;20500;132225;132317;37387;132226;132219;10916;34251;2009;125323;21199;4635;114867;44328;81218;65227;65228;107057;65810;65229;65231;102307;65230;75945;121022;74857;75946;107058;97667;114878;120836;100049;100050;74859;14177;74858;20443;114879;119747;1233;99966;104124;104129;36102;36103;36106;36107;36108;20562;36110;20563;35542;35543;95762;95763;13364;44444;44445;44441;52873;44446;44447;44448;2646;65232;65859;65366;96022;95169;95170;82635;82636;95171;96023;96024;19050;70816;121023;121024;121025;97671;43277;13317;70818;122133;121026;97672;100736;100737;100738;9322;82637;82638;82639;82640;795;82641;82642;82643;16889;70817;121027;121028;95174;91226;93367;91225;95198;95199;95201;95202;95203;95204;95205;132009;131878;132008;131879;131875;131877;131876;8128;22343;36113;36114;36115;36116;36117;36118;36119;115221;36120;36121;47154;5876;87491;87490;114065;132209;5422;98643;44329;44324;44322;132227;114066;108350;114062;108352;114064;114063;128045;128044;3757;1322;256;63922;5156;94408;260;59840;59841;12438;55;97670;97668;94405;121954;121955;65860;108592;65369;65370;93733;60283;65245;60284;65874;115173;62;61;3;792;804;4;0;2;7;1;1;688499;714278;768195;714279;688500;339472;714280;349395;514266;425206;389339;390055;768194;714281;703878;410918;420229;714282;1;335810;841507;841508;712078;799036;816321;712079;712080;760149;336132;712081;712082;766862;723334;715364;712084;712085;712086;712087;712088;336139;712089;349377;712090;681121;712091;712092;715363;399274;712093;712094;411633;420137;712095;840347;162185;840037;147616;825002;145057;139814;139817;139820;139825;139826;139827;139828;840036;427290;139834;721669;139842;139843;492595;139854;492597;492596;825003;492598;690614;816320;821164;212434;212557;194976;180708;181560;139399;112766;66963;207629;760706;3002;3004;631803;3005;707643;707644;707647;3019;3022;3023;3024;3029;3031;3040;510755;631018;3050;3051;3052;425178;3078;816851;3106;3110;3116;3142;3143;631802;3144;3145;3149;3150;631816;3151;631804;3152;3153;684462;3148;492605;3154;3157;684140;3161;3163;3179;3181;3183;3184;514277;3185;3186;3188;693365;3191;3193;3194;793363;840035;3195;479835;480589;3196;704232;3197;3202;3221;3223;3232;3234;3240;484526;3262;3280;836929;3284;3285;3288;3303;3304;3305;3320;3327;3339;3350;684141;3351;3352;3353;3354;3356;3357;3362;3376;3377;3392;3404;459515;3406;3407;424691;3410;3414;707648;3415;707646;3417;3418;3419;3420;674350;3426;841510;3428;514272;3429;704233;707572;821166;821165;684139;746406;744714;688789;841509;738968;450035;841511;707645;3439;3447;3448;3449;837625;3450;
Ultra Librarian 3D Model Ultra Librarian K3GN-NZC 24VDC CAD Model

Description

NULL

You May Also Be Interested in

Omron
TEMP MTR -10DEG C-40DEG C PNL MT
Need more? Email Us
Omron
TEMP METER LCD PANEL MOUNT
Need more? Email Us
Eaton Bussmann
PXM350;MDBUS;4Q ENGY,5A/1A CT IN
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
VOLTMETER 19.99VDC LED PANEL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
DPM NPN-INPUT 24VDC
Need more? Email Us
Omron
PROC MTR 199.99MVDC LCD PNL MT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess