EN
  • EN
  • DE

SD18-150-R

Part No SD18-150-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 15UH 1.06A 227.8 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 15μH
Tolerance ±20%
Current Rating 1.06A
Current - Saturation 831mA
DC Resistance (DCR) 227.8 mOhm
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.071" (1.80mm)
Win Source Part Number 1094974-SD18-150-R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SD18-150-R CAD Model

Description

The SD18-150-R is a power inductor manufactured by Eaton Bussmann. It is designed for use in power supplies and DC-DC converters. This inductor is characterized by its high current carrying capacity and low DC resistance.

Applications:

  • DC-DC converters: Used for voltage regulation and power conversion in electronic devices.
  • Power supplies: Employed in various types of power supplies, including switching mode power supplies.
  • Filtering circuits: Utilized in filtering circuits to reduce noise and ripple.
  • Energy storage: Used for energy storage in applications requiring high current and inductance.
  • EMI suppression: Employed to reduce electromagnetic interference in electronic circuits.

Features:

  • High current carrying capacity: Designed to handle large currents without saturation.
  • Low DC resistance: Minimizes power loss due to resistance.
  • Shielded construction: Reduces electromagnetic interference.
  • High inductance value: Provides effective filtering and energy storage.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • High efficiency: Low DC resistance reduces power dissipation and improves efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Stable performance: High current carrying capacity ensures reliable operation under high load conditions.
  • Environmental compliance: RoHS compliant construction meets environmental standards.
  • Compact design: Allows for use in space-constrained applications.

Additional Details:

The SD18-150-R has an inductance value of 15µH and a saturation current of 18A. It comes in a surface-mount package. The DC resistance (DCR) is very low, typically in the milliohm range, contributing to its high efficiency. The operating temperature range is typically from -40°C to +125°C. Its shielded construction helps to minimize electromagnetic radiation. It is commonly used in consumer electronics, industrial applications, and automotive systems where efficient power conversion is required.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6175 $64.7000
90+ $1.3272 $119.4480
135+ $1.2857 $173.5695
190+ $1.2443 $236.4170
245+ $1.2028 $294.6860
325+ $1.0785 $350.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess