EN
  • EN
  • DE

SL7/4-BET

Part No SL7/4-BET
Manufacturer Eaton Bussmann
Catalog OEM Parts ( S )
Description Incandescent Bulb Changing Tool For UseWith SL4-L; SL7-L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1068509-SL7/4-BET
Categories OEM Parts( S )
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL7/4-BET CAD Model

Description

The SL7/4-BET is a fuse manufactured by Eaton Bussmann. This fuse is designed to protect electrical circuits from overcurrent conditions, preventing damage to equipment and minimizing the risk of fire. It is a crucial component in various electrical systems, ensuring safety and reliability. The fuse is designed to interrupt the circuit when the current exceeds a specified level, effectively isolating the fault.

Applications:

  • Industrial control panels
  • Power distribution systems
  • Motor protection circuits
  • Lighting circuits
  • Electronic equipment protection

Features:

  • Overcurrent protection
  • Fast-acting response
  • High interrupting capacity
  • Compact size
  • Compliance with industry standards

Benefits:

  • Equipment protection: Prevents damage to sensitive electrical components.
  • Circuit safety: Interrupts faulty circuits, minimizing the risk of electrical hazards.
  • Reliable performance: Provides consistent and dependable overcurrent protection.
  • Easy installation: Simple to install and replace.
  • Compliance: Meets relevant industry safety standards.

Additional Details:

The SL7/4-BET fuse has a specific current rating and voltage rating. The interrupting capacity indicates the maximum current the fuse can safely interrupt. It's essential to select the correct fuse rating for the specific application to ensure adequate protection without nuisance tripping. The fuse's physical dimensions and mounting style should also be considered for proper installation. Eaton Bussmann provides detailed specifications, including time-current characteristics, voltage drop, and operating temperature range, in the product datasheet. Replacing a blown fuse with one of the same type and rating is crucial for maintaining circuit integrity and safety. Using a fuse with a higher rating can create a fire hazard.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess