EN
  • EN
  • DE

TD2-D

Part No TD2-D
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description NH2 TRIPLE POLE BASE CE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
For Use With/Related Products -;5;9;7;10;8;3;4;2;1;602001;4328;1920;288;335;454;600428;118;2267;708;2649;3692;432;1864;602019;5478;3832;302;2041;283;5730;4047;4058;145;614;1885;2330;602035;40;2934;36;5073;18;5346;1866;602345;2378;23;5088;3661;236;2298;277;5553;4008;486;3473;2299;17;1508;41;1121;95;2946;281;732;818;0;19373;6349;9814;7473;42101;14419;936;40354;62474;14645;2015;7926;10017;2086;5845;6260;33780;94395;94396;7481;40357;62476;16678;16679;40360;14389;14393;14835;29269;16746;7046;68473;122778;15375;27330;15247;44510;15900;27022;123419;15929;53650;91017;90;37863;52409;96147;50753;28148;13779;129471;53159;86684;105069;109346;12884;80883;1433;3866;68469;9109;128460;117899;51078;126419;38285;67779;55966;261;482;4609;2205;8965;19174;108432;15954;29219;34983;31414;15948;15944;42155;34990;34992;27045;15946;15950;34993;27067;15324;67553;59442;24155;1237;34991;34997;48899;15394;15489;65629;50089;15981;9316;11306;15916;8786;75635;15925;15927;1477;67555;75634;75636;81005;70215;40861;1033;1761;27530;64230;81000;13958;12779;54476;20929;117548;28196;123540;50230;48472;27558;116214;27256;15265;33655;3925;15085;80772;92235;122777;5154;105116;119313;34998;15978;26263;34995;15934;21595;122774;24446;27007;50171;26743;67554;14129;6489;122776;54702;1056;129470;129804;13867;74164;79339;13283;46214;72873;62683;1195;83028;52649;52650;5328;52651;67768;67769;67770;67771;67772;67773;4103;37761;3840;4111;15363;15940;22330;110451;127084;109764;18840;36063;53921;51541;12438;106879;59789;105053;81001;48471;62;61;3;792;2;243;804;1;6;0;2;4;1;1;717815;308003;309175;309180;309182;309210;309957;312523;312554;718029;315476;316112;316114;716003;317066;481902;317069;317073;318006;318007;318220;318232;318242;717185;318412;318473;320423;322094;831201;322149;322196;322206;322231;322763;323013;323797;761474;324521;716629;469434;326362;326363;326694;326765;328700;329790;330651;331026;331268;332157;332245;332382;717201;332693;731169;731172;731168;332987;332993;332998;575668;333006;333237;333728;333891;334288;334293;334295;334958;731170;337860;662299;339406;339521;709332;340215;504732;717202;716364;716320;716821;344238;574211;344271;344276;344288;344301;345634;689643;345776;346309;346470;640265;347693;347699;751612;349255;349784;349794;349795;349797;349798;349799;349802;349803;716319;349814;349818;349819;349820;349821;349824;349878;349879;350246;350283;350341;350342;350344;350345;350346;350348;350349;350350;350351;350352;461145;351610;351676;351693;352796;352801;640266;352814;352815;352816;353793;718644;354397;355994;358545;800162;358548;716363;358867;358946;359024;804755;359027;359047;359048;359161;359346;359677;359859;718038;718039;361539;361621;833027;362150;362162;362745;362746;362747;362748;362783;363407;363425;363652;364168;365163;365167;365320;366526;481900;366541;366549;366677;366676;366691;369479;371074;371515;371529;371535;371637;375373;375950;375951;376779;376802;376812;716004;377188;377193;377202;377204;377208;377216;377218;377290;377294;377319;378365;378367;378366;378812;379905;716626;379906;381302;381321;381325;382410;381647;382221;676515;384678;662296;717929;387355;387625;387800;388021;389052;389175;389202;389234;389342;731173;390352;390354;390360;390363;730804;731171;390752;390759;391511;392248;392960;395451;716628;395737;395790;395870;395874;395890;396052;396953;397029;399774;400488;400505;400665;400862;400872;400906;681736;751516;401278;401279;402016;718587;402198;402204;402206;481901;402732;402768;402769;662295;736235;404675;682495;404795;405852;406200;406501;408025;635416;409341;409342;733562;409552;715837;410285;410983;410991;411135;716627;411143;411161;411165;411428;411446;413754;413755;413995;414042;416012;804756;715838;417754;420592;420601;787735;718645;421560;422017;39241;248782;10083;89687;40436;167708;169839;201771;717192;717816;574200;574201;717204;718636;716823;716824;715843;717187;716009;716365;717191;716006;716369;716366;716327;574210;715841;715839;715846;716008;715840;74820
Ultra Librarian 3D Model Ultra Librarian TD2-D CAD Model

Description

NULL

You May Also Be Interested in

Altech corporation
BUSBAR1 PHASE TYPE 12 LUGS UL/CU
Need more? Email Us
Schneider Electric
4 TAP OFFS BUSBAR GV2 63A 54MM P
Need more? Email Us
Schneider Electric
TESYS SPRING THERM PLUG IN AUX
Need more? Email Us
Altech corporation
BUSBAR 3 PHASE 18POS
Need more? Email Us
Littelfuse Inc.
100A CLASS T FUSE COVER
Need more? Email Us
Littelfuse Inc.
FUSE ACS BLOCK STORAGE
Need more? Email Us
Phoenix Contact
BASE ELEMENT
Need more? Email Us
Littelfuse Inc.
FUSE REDUCER CLASS R 60 TO 30A
Need more? Email Us
Littelfuse Inc.
ADAPTER ACS DIN RAIL
Lowest to $6.0520

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess