EN
  • EN
  • DE

TR/3216LV-250MA

Part No TR/3216LV-250MA
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395490-TR/3216LV-250MA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/3216LV-250MA CAD Model

Description

The TR/3216LV-250MA is a surface mount fuse designed and manufactured by Eaton Bussmann. This fuse is engineered for overcurrent protection in low voltage circuits, specifically targeting sensitive electronic components. Its compact size and surface mount design make it ideal for modern, high-density circuit boards where space is a premium.

Applications

  • LED Lighting
  • Smartphones and tablets
  • Wearable devices
  • Power Banks
  • IoT (Internet of Things) devices

Features

  • Surface mount (SMD) package
  • Low voltage operation
  • 250mA (0.25A) current rating
  • Slow Blow (Time Delay) characteristic
  • Compact 3216 footprint

Benefits

  • Provides reliable overcurrent protection for sensitive circuits
  • Ideal for space-constrained applications
  • Reduces the risk of component damage from current surges
  • Helps prevent fire hazards caused by electrical faults
  • Enhances the safety and reliability of electronic products

Specifications

The TR/3216LV-250MA fuse has a current rating of 250mA and is designed for low voltage circuits, typically up to 32V DC. The 3216 designation indicates the physical dimensions of the fuse, approximately 3.2mm x 1.6mm. It is a slow blow or time delay fuse, meaning it can withstand short-duration current surges without opening, making it suitable for circuits with inrush currents. This fuse is RoHS compliant, meaning it does not contain hazardous substances such as lead, mercury, cadmium, and hexavalent chromium. The interrupting rating of the fuse is the maximum fault current that the fuse can safely interrupt. It is crucial to select a fuse with an interrupting rating that is greater than the maximum fault current in the protected circuit.

The slow blow characteristic is particularly useful in applications where momentary current spikes are common, such as during the startup of a motor or the charging of a capacitor. This prevents nuisance tripping of the fuse while still providing protection against sustained overcurrent conditions. Its small size and surface mount design make it easy to integrate into automated assembly processes, saving time and reducing manufacturing costs.

You May Also Be Interested in

Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess