EN
  • EN
  • DE

8T49N241-657NLGI

Part No 8T49N241-657NLGI
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description FemtoClock NG Universal Frequency Translator 8kHz to 875MHz 4-output 40-Pin VFQFPN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221222-8T49N241-657NLGI
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8T49N241-657NLGI CAD Model

Description

The 8T49N241-657NLGI is a high-performance clock generator manufactured by Renesas Electronics America. This device is designed to provide precise timing signals for various applications, ensuring synchronized operation and optimal performance in electronic systems.

Applications

  • Networking equipment
  • Data centers
  • Wireless communication systems
  • Test and measurement equipment
  • Industrial automation

Features

  • Low jitter
  • Multiple output frequencies
  • Programmable frequency dividers
  • High accuracy
  • Low power consumption

Benefits

  • Improved system performance through precise timing signals
  • Reduced bit error rates in high-speed data transmission
  • Increased reliability of electronic systems
  • Flexible configuration options to meet diverse application needs
  • Reduced power consumption for energy-efficient operation

Technical Specifications

The 8T49N241-657NLGI features a low jitter performance, typically less than 1 picosecond RMS, ensuring stable and reliable clock signals. It supports multiple output frequencies, which can be configured through programmable frequency dividers. The device operates at a supply voltage of 3.3V and features low power consumption, making it suitable for battery-powered applications. It is available in a compact package, allowing for easy integration into various electronic systems.

Renesas Electronics America's 8T49N241-657NLGI is designed to meet the demanding timing requirements of modern electronic systems. Its high accuracy, low jitter, and flexible configuration options make it an ideal choice for applications requiring precise and stable clock signals. The device's low power consumption and compact size further enhance its suitability for a wide range of applications, from networking equipment to industrial automation systems.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Analog Devices Inc.
Need more? Email Us
Matsuo
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess