EN
  • EN
  • DE

GMBZ5238

Part No GMBZ5238
Manufacturer GTM Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GTM CORPORATION
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824174-GMBZ5238
Ultra Librarian 3D Model Ultra Librarian GMBZ5238 CAD Model

Description

The GMBZ5238 is a Zener diode manufactured by GTM Corporation, designed for voltage regulation and protection in electronic circuits. This component is typically used to maintain a stable voltage level and prevent overvoltage conditions that could damage sensitive components.

Applications:

  • Voltage regulation in electronic circuits
  • Overvoltage protection for sensitive components
  • Voltage clamping circuits
  • Reference voltage generation
  • Transient voltage suppression

Features:

  • Zener Voltage: Typically 8.2 Volts
  • Low Dynamic Impedance
  • High Surge Current Capability
  • Surface Mount Package
  • Lead-Free Finish/RoHS Compliant

Benefits:

  • Provides a stable and reliable voltage reference for precise circuit operation.
  • Protects electronic components from damage caused by voltage spikes.
  • Enables efficient voltage regulation in a variety of applications.
  • Its small size allows for use in compact electronic devices.
  • Complies with environmental regulations for lead-free products.

Specifications:

The GMBZ5238 features a Zener voltage of approximately 8.2V, with a tolerance typically around ±5%. The power dissipation is usually around 500mW when in a standard surface mount package. The operating temperature range generally spans from -65°C to +150°C. Available packages include SOD-123. Its low dynamic impedance ensures consistent voltage regulation even under varying load conditions.

This Zener diode is commonly used in power supplies, communication devices, and industrial control systems. Its small size and robust performance make it well-suited for modern electronic designs where space and reliability are critical factors. It is designed for easy integration into automated manufacturing processes, reducing production costs and improving efficiency.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess