EN
  • EN
  • DE

TR2/6125TD1A

Part No TR2/6125TD1A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395536-TR2/6125TD1A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR2/6125TD1A CAD Model

Description

The Eaton Bussmann TR2/6125TD1A is a radial leaded, time-delay (slow-blow) fuse designed to protect electronic circuits from overcurrent conditions, specifically in applications where inrush currents are expected. It allows temporary surges without interrupting the circuit, commonly found in power supplies, motor controls, and similar equipment.

Applications

  • Power supplies
  • Motor control circuits
  • Battery charging systems
  • Lighting equipment
  • General electronic circuit protection

Features

  • Time-delay (slow-blow) characteristic: Designed to withstand temporary overloads.
  • Radial leaded design: Simplifies PCB mounting.
  • Compact physical size: Suitable for space-constrained applications.
  • High interrupting capacity: Capable of safely breaking high fault currents.
  • Ceramic tube construction: Provides robust arc suppression and insulation.
  • Agency approvals: Complies with relevant safety standards.

Benefits

  • Prevents damage from overcurrents: Protects sensitive electronic components.
  • Minimizes nuisance tripping: Avoids unnecessary interruptions due to harmless surge currents.
  • Easy to install: Radial leads are suitable for automated assembly.
  • Safe and reliable: High interrupting rating ensures circuit protection under fault conditions.
  • Durable construction: Ceramic body withstands high temperatures and pressures.
  • Compliant with industry standards: Ensures safe and reliable operation.

Additional Details

The TR2/6125TD1A is rated for 1A (ampere) and a specific voltage, which is typically indicated on the fuse itself or in the datasheet. The time-delay feature is critical in circuits that experience brief periods of high current draw, such as when a motor starts or a capacitor charges. Without this delay, a standard fast-acting fuse would blow unnecessarily. The ceramic body provides excellent arc quenching capability, preventing fire hazards during a fault condition. The fuse is designed to interrupt the circuit safely when the current exceeds the rated value for a sustained period.

The interrupting rating is a crucial parameter that indicates the maximum fault current the fuse can safely interrupt. Exceeding this rating can lead to fuse failure and potential damage to the protected equipment. Agency approvals, such as UL or CSA, ensure that the fuse meets stringent safety and performance requirements.

Always refer to the Eaton Bussmann datasheet for the TR2/6125TD1A fuse to obtain detailed specifications, including the exact voltage rating, time-current characteristics, interrupting rating, and agency approvals. Proper fuse selection is essential for effective circuit protection.

You May Also Be Interested in

Eaton Bussmann
FUSE BOARD MNT 3A 250VAC/450VDC / 3 A 250 V AC 450 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Lowest to $10.5260
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.4054 $110.8108
3+ $45.4608 $136.3824
4+ $44.0402 $176.1608
6+ $42.6195 $255.7170
8+ $41.1989 $329.5912
10+ $36.9369 $369.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess