EN
  • EN
  • DE

LM2940T-5.0/LF08

Part No LM2940T-5.0/LF08
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 1A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 1V @ 1A
Output Current 1A
Operating Supply Current 10mA to 15mA
PSRR 64dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1053595-LM2940T-5.0/LF08
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2940T-5.0/LF08 CAD Model

Description

LM2940T-5.0/LF08 Voltage Regulator by Texas Instruments

The LM2940T-5.0/LF08 is a robust, low-dropout voltage regulator designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This efficient regulator is engineered to maintain a constant 5V output voltage, making it an ideal choice for a wide range of applications, including automotive systems, consumer electronics, and industrial equipment.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is critical for powering 5V logic in various electronic systems.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can maintain output regulation with a minimal difference between the input and output voltages, enhancing system efficiency.
  • High Output Current: It is capable of delivering up to 1A of output current, suitable for applications with moderate power demands.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature and potential damage.
  • Short Circuit Protection: The LM2940T-5.0/LF08 also includes short circuit protection, ensuring reliability and stability even under fault conditions.
  • Low Quiescent Current: The regulator features a low quiescent current, which reduces power consumption when the load is light or in standby mode.

Applications

The LM2940T-5.0/LF08 is versatile in its applications, suitable for use in:

  • Automotive electronics such as car radios and GPS systems
  • Consumer electronics like personal computers, gaming consoles, and peripherals
  • Industrial equipment requiring stable 5V power supplies
  • Power management solutions for battery-powered devices

Product Specifications

Parameter Value
Output Voltage (V) 5.0
Output Current (A) 1.0
Dropout Voltage (Typ) 0.5V at 1A
Package/Case TO-220-3

The LM2940T-5.0/LF08 is a testament to Texas Instruments' commitment to providing high-quality, reliable power management solutions. Its robust feature set ensures that it can meet the stringent requirements of various applications while providing a stable power supply for critical components.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8112 $54.3360
70+ $1.4861 $104.0270
105+ $1.4397 $151.1685
145+ $1.3933 $202.0285
190+ $1.3468 $255.8920
250+ $1.2075 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,519 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess