EN
  • EN
  • DE

WCL3225-4R7-R

Part No WCL3225-4R7-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 4.7UH 350MA 1.3OHM SMD / 4.7 µH Unshielded Drum Core, Wirewound Inductor 350 mA 1.3Ohm Max Nonstandard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Series WCL3225
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ceramic
Inductance 4.7 µH
Tolerance ±5%
Current Rating (Amps) 350 mA
Shielding Unshielded
DC Resistance (DCR) 1.3Ohm Max
Q @ Freq 12 @ 7.96MHz
Frequency - Self Resonant 60MHz
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 7.96 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.138" L x 0.114" W (3.50mm x 2.90mm)
Height - Seated (Max) 0.089" (2.25mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 283-WCL3225-4R7-RTR,283-WCL3225-4R7-RDKR,283-WCL3225-4R7-RCT
Standard Package 2,000
Win Source Part Number 1104579-WCL3225-4R7-R
Ultra Librarian 3D Model Ultra Librarian WCL3225-4R7-R CAD Model

Description

The WCL3225-4R7-R is a fixed inductor that belongs to the Inductors, Coils, Chokes category.

  • Manufacturer: Eaton - Electronics Division
  • Category: Inductors, Coils, Chokes
  • Inductance: 4.7 µH
  • Tolerance: ±5%
  • DC Resistance: 1.3 ohms max
  • Current Rating: 350 mA
  • Operating Temperature: -40°C to 85°C
  • Frequency: 7.96 MHz
  • Package Size: 0.138" L x 0.114" W (3.50mm x 2.90mm)
  • Mounting Type: SMD (SMT)
  • Packaging: Tape and Reel
  • Standard Package: 2,000
  • Alternative Names: 283-WCL3225-4R7-RTR, 283-WCL3225-4R7-RDKR, 283-WCL3225-4R7-RCT

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess