EN
  • EN
  • DE

A201K2BW

Part No A201K2BW
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (A - B)
Description A201 SZ2 Contactor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042018-A201K2BW
Categories OEM Parts(A-B)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A201K2BW CAD Model

Description

The A201K2BW is a definite purpose contactor manufactured by Eaton / Cutler Hammer. Definite purpose contactors are electromechanical switches specifically designed for controlling HVAC, refrigeration, and other similar applications. They are typically used to switch motors, compressors, and resistive heating loads.

Applications

  • HVAC systems: Controlling compressors, fans, and pumps in air conditioning and heating systems.
  • Refrigeration equipment: Switching compressors and other components in refrigerators, freezers, and ice machines.
  • Lighting control: Controlling large lighting loads in commercial and industrial buildings.
  • Motor control: Starting and stopping electric motors in various applications.
  • Resistive heating: Controlling electric heating elements in furnaces and other heating systems.

Features

  • Electromechanical switching: Uses electromagnetic force to open and close contacts.
  • Definite purpose design: Specifically designed for HVAC and refrigeration applications.
  • High current carrying capacity: Capable of switching large electrical loads.
  • Multiple poles: Available in various pole configurations (e.g., 1-pole, 2-pole, 3-pole).
  • Compact size: Designed for easy installation in control panels and equipment.

Benefits

  • Reliable switching: Provides dependable switching performance in demanding applications.
  • Long lifespan: Designed for extended service life with minimal maintenance.
  • Safe operation: Incorporates safety features to protect against electrical hazards.
  • Easy installation: Simple to install and wire in control panels.
  • Cost-effective solution: Offers a competitive price for HVAC and refrigeration control applications.

Additional Details

The A201K2BW contactor is rated for a specific voltage and current, which must be carefully considered when selecting it for a particular application. The coil voltage also needs to match the available control voltage. The number of poles indicates how many separate circuits the contactor can switch. The contactor typically includes auxiliary contacts, which can be used for interlocking or status indication.

Proper wiring practices should be followed when installing the contactor. The terminals should be tightened to the specified torque to ensure a secure connection. Overload protection should be provided to protect the contactor from damage due to excessive current. Regular inspection and maintenance are recommended to ensure reliable operation. The contactor's specifications are crucial for its safe and proper integration into the system.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess