EN
  • EN
  • DE

E57PS-30SNC10-C2

Part No E57PS-30SNC10-C2
Manufacturer Eaton / Cutler Hammer
Catalog Custom Parts (E - I)
Description Proximity Sensor; 30mm; 3 Wire; 10-48VDC; 10mm Rng; Shield; 2m; NPN; NC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Supply Voltage (DC) 48 V
Min Supply Voltage (DC) 10 V
REACH SVHC No SVHC
RoHS Non-Compliant
Win Source Part Number 1193205-E57PS-30SNC10-C2
Categories Custom Parts
Manufacturer Eaton / Cutler Hammer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E57PS-30SNC10-C2 CAD Model

Description

The Eaton/Cutler Hammer 1193205-E57PS-30SNC10-C2 is a custom part that is designed for specific applications.

  • Supply and Demand Status: Limited
  • RoHS: Not RoHS compliant
  • SVHC: Does not contain any SVHC
  • Maximum Supply Voltage (DC): 48V
  • Minimum Supply Voltage (DC): 10V

You May Also Be Interested in

Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Panasonic
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Holtek
Need more? Email Us
Fastrax
Lowest to $32.6415

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess