EN
  • EN
  • DE

LG3600A12S01

Part No LG3600A12S01
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (J - L)
Description Lg 3P 600A W/2A/2B Aux Sw Rh & St 12-24VAC Or VDC Lh
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028930-LG3600A12S01
Categories OEM Parts(J-L)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LG3600A12S01 CAD Model

Description

The LG3600A12S01 is a molded case circuit breaker manufactured by Eaton / Cutler Hammer. It's designed to protect electrical circuits from damage caused by overcurrent or short circuits, and is commonly used in industrial and commercial applications.

Applications:

  • Industrial machinery: Provides circuit protection for motors, pumps, and other heavy equipment.
  • Commercial buildings: Protects electrical systems in offices, retail spaces, and other commercial properties.
  • Power distribution panels: Used as a main or branch circuit breaker in power distribution systems.
  • HVAC systems: Protects electrical circuits in heating, ventilation, and air conditioning equipment.
  • Renewable energy systems: Provides circuit protection for solar panel arrays and wind turbines.

Features:

  • Thermal-magnetic trip unit: Provides both thermal overload and instantaneous short-circuit protection.
  • Molded case construction: Offers robust protection against environmental factors and physical damage.
  • Fixed or adjustable trip settings: Allows for customization to specific application requirements.
  • High interrupting capacity: Safely interrupts high fault currents to prevent equipment damage.
  • Compliance with industry standards: Meets UL, IEC, and other relevant safety standards.

Benefits:

  • Enhanced safety: Protects personnel and equipment from electrical hazards.
  • Reliable circuit protection: Prevents damage to electrical systems due to overcurrent or short circuits.
  • Reduced downtime: Minimizes interruptions in power supply due to circuit faults.
  • Easy installation and maintenance: Designed for simple installation and requires minimal maintenance.
  • Cost-effective solution: Provides reliable circuit protection at a competitive price.

The LG3600A12S01 is a 3-pole circuit breaker with a specific current rating (e.g., 1200A, but this needs to be verified with datasheets). It has a defined interrupting capacity, indicating the maximum fault current it can safely interrupt. The thermal-magnetic trip unit provides overload protection through a thermal element and short-circuit protection via a magnetic element. The molded case provides insulation and protection against physical damage. The circuit breaker is designed for use in environments with specific temperature and humidity conditions. Detailed specifications, including voltage rating, interrupting capacity, and trip curves, are available in the product datasheet from Eaton / Cutler Hammer.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess