EN
  • EN
  • DE

M22-A-GVP

Part No M22-A-GVP
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (M - N)
Description Front Mounting Adapter, Used For 3 Contact LED Elements, M22 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015192-M22-A-GVP
Categories OEM Parts(M-N)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M22-A-GVP CAD Model

Description

The M22-A-GVP is a series of indicator lights manufactured by Eaton / Cutler Hammer. These indicator lights are designed for use in control panels, machinery, and other industrial applications to provide visual indication of system status, alarms, or other critical information. The M22 series is known for its robust construction, reliable performance, and ease of installation.

Applications:

  • Control panels
  • Machinery and equipment
  • Industrial automation systems
  • Process control systems
  • Building automation systems
  • Transportation systems

Features:

  • 22mm mounting diameter
  • Various lens colors available (e.g., red, green, yellow, blue, white)
  • LED illumination for long life and low power consumption
  • IP67 protection rating for harsh environments
  • Screw terminals for easy wiring
  • Wide operating voltage range
  • Various lens styles (e.g., flush, protruding)

Benefits:

  • Provides clear visual indication of system status
  • Enhances operator safety and awareness
  • Improves system reliability
  • Reduces maintenance costs
  • Easy to install and maintain

Additional Details:

The M22-A-GVP indicator lights are designed to withstand harsh industrial environments. The IP67 protection rating ensures that the lights are protected against dust and water ingress. The LED illumination provides long life and low power consumption, reducing the need for frequent replacements. The screw terminals allow for easy and secure wiring. The wide operating voltage range makes the lights compatible with various power supply systems. The M22 series also includes a variety of other control and signaling devices, such as pushbuttons, selector switches, and emergency stop switches. The specific color and lens style of the M22-A-GVP indicator light will depend on the specific model. The lights are typically mounted on a control panel or enclosure using a standard 22mm hole. The M22 series is designed to meet various international standards, such as UL, CE, and RoHS.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess