EN
  • EN
  • DE

MOVS4032V510

Part No MOVS4032V510
Manufacturer Eaton / Cutler Hammer
Catalog Circuit Protection
Description VARISTOR 820V 1.2KA 2SMD NO LEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit ProtectionVaristors, MOVs
Manufacturer Eaton - Electronics Division
Series MOVS
Part Status Obsolete
Maximum AC Volts 510 V
Maximum DC Volts 670 V
Varistor Voltage (Min) 738 V
Varistor Voltage (Typ) 820 V
Varistor Voltage (Max) 902 V
Current - Surge 1.2 kA
Number of Circuits 1
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 2-SMD, No Lead
Base Product Number MOVS4032
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian MOVS4032V510 CAD Model

You May Also Be Interested in

ON Semiconductor
TVS DIODE 12VWM 19.9VC SMB
Lowest to $0.2727
Eaton Bussmann
FUSE STRIP 500A 80VDC RECT
Lowest to $211.3489
Wurth Electronics Inc
TVS DIODE 5VWM 10.5VC DFN16102L
Lowest to $1.6363
Wurth Electronics Inc
VARISTOR 18V 30A 0603
Lowest to $1.0186
EPCOS (TDK)
PTC RESET FUSE 80V 130MA RADIAL
Lowest to $2.4545
General Semiconductor
TVS DIODE 20.5VWM 33.2VC 1.5KE
Lowest to $0.9545
EPCOS (TDK)
GDT 500V 10KA 3 POLE TH
Lowest to $8.7692
Eaton / Cutler Hammer
FUSE GLASS 5A 125VAC 5X20MM
Lowest to $4.3636
ON Semiconductor
TVS DIODE 30VWM 48.4VC SMB
Lowest to $0.2727

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9365 $51.5075
135+ $0.7685 $103.7475
205+ $0.7444 $152.6020
280+ $0.7204 $201.7120
360+ $0.6964 $250.7040
485+ $0.6244 $302.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess