EN
  • EN
  • DE

MLVB04V09C005

Part No MLVB04V09C005
Manufacturer Eaton-Electronics Division
Catalog Varistors, MOVs
Description VARISTOR 14V 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Multilayer varistor ESD suppressor

You May Also Be Interested in

Wurth Electronics Inc
VARISTOR 33V 100A 0805
Need more? Email Us
Littelfuse Inc.
VARISTOR 240V 6.5KA DISC 20MM
Lowest to $1.1642
Littelfuse Inc.
VARISTOR 18V 500A DISC 10MM
Need more? Email Us
TDK Corporation
VARISTOR 22V 400A 1210
Need more? Email Us
Littelfuse Inc.
VARISTOR 910V 22KA RADIAL
Lowest to $3.5633
Littelfuse Inc.
VARISTOR 430V 10KA DISC 20MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 510V 10KA DISC 20MM
Need more? Email Us
Bourns Inc.
VARISTOR 50V 0603
Lowest to $0.0117
Littelfuse Inc.
VARISTOR 470V 10KA DISC 20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess