EN
  • EN
  • DE

MLVB04V18C0R5

Part No MLVB04V18C0R5
Manufacturer Eaton-Electronics Division
Catalog Varistors, MOVs
Description VARISTOR 105V 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

105 V Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
 

 

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 5.35V 100A 1206
Lowest to $2.6391
Bourns Inc.
VARISTOR 50V 0603
Lowest to $0.0117
AVX Corp/Kyocera Corp
VARISTOR 39V 280A 1210
Need more? Email Us
Panasonic
VARISTOR 470V 10KA DISC 16.5MM
Lowest to $0.9385
Littelfuse Inc.
VARISTOR 680V 3.5KA DISC 10MM
Lowest to $0.0405
Littelfuse Inc.
VARISTOR 205V 3.5KA DISC 10MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 732.5V 6.5KA DISC 20MM
Lowest to $1.1031
TDK Corporation
VARISTOR 22V 400A 1210
Need more? Email Us
Littelfuse Inc.
VARISTOR 8.5V 100A DISC 7MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess