EN
  • EN
  • DE

ECS-160-10-33-AGL-TR

Part No ECS-160-10-33-AGL-TR
Manufacturer ECS Inc.
Catalog Systemboard
Description Crystals 16MHz 10pF 25ppm -10C+ 70C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1477102-ECS-160-10-33-AGL-TR
Manufacturer ECS Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type MHz Crystal
Frequency 16MHz
Frequency Stability ±30ppm
Frequency Tolerance ±25ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Operating Temperature -10°C ~ 70°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031\
Ultra Librarian 3D Model Ultra Librarian ECS-160-10-33-AGL-TR CAD Model

Description

The ECS-160-10-33-AGL-TR by ECS is categorized as a motherboard component, specifically a crystal oscillator used for providing precise clock signals for the motherboard's various functions. With its specifications of 16MHz frequency and 10pF load capacitance, it is designed to ensure stability and reliability in the system's operation. Operating within a temperature range of -10C to +70C and offering a tolerance of 25ppm, this component exemplifies precision engineering. It plays a crucial role in system stability by providing the necessary timing signals required for efficient processing and operation. Ideal for use in a wide range of applications, the ECS-160-10-33-AGL-TR is a testament to ECS's commitment to high-quality and reliable electronic components.

You May Also Be Interested in

Supermicro
Supermicro X10DRW-IT Motherboard
Need more? Email Us
Supermicro
Supermicro X9DR3-LN4F+ Motherboard
Need more? Email Us
Supermicro
Supermicro X11DDW-L Motherboard
Need more? Email Us
Supermicro
Supermicro X11DPI-N Motherboard
Need more? Email Us
Supermicro
Supermicro X9DRI-LN4F+ Motherboard
Need more? Email Us
Supermicro
Supermicro X10SLM+-LN4F
Need more? Email Us
Supermicro
Supermicro X10DRT-PT Motherboard
Need more? Email Us
Supermicro
Supermicro MVIDIA HGX-2 GPU Baseboard 16x V100
Need more? Email Us
Supermicro
Supermicro MBD-X10DRI-LN4+-O
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess