The 2EZ110D5 is a Transient Voltage Suppressor (TVS) diode manufactured by EIC discrete Semiconductors. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events.
Applications
- Protection of I/O Interfaces
- Overvoltage Protection
- Automotive electronics
- Telecommunications equipment
- Industrial control systems
- Consumer electronics
Features
- Unidirectional TVS Diode
- Stand-off Voltage: 110V
- Peak Pulse Power Dissipation: Typically 400W (depending on pulse width)
- Low clamping voltage
- Fast response time
- Glass passivated junction
- RoHS compliant
Benefits
- Provides reliable protection against transient voltage events.
- Helps to prevent damage to sensitive electronic components.
- Increases the reliability and lifespan of electronic equipment.
- Simple to use and implement in circuit designs.
- Available in a compact DO-41 package.
Technical Specifications
The 2EZ110D5 has a stand-off voltage (VRWM) of 110V. The clamping voltage (VC) is typically higher than the stand-off voltage but remains significantly lower than the voltage level that could damage protected circuits. The peak pulse current (IPP) is related to the peak pulse power dissipation and clamping voltage. The operating temperature range is typically between -65°C to +150°C.
The DO-41 package is a standard through-hole package that facilitates easy mounting on printed circuit boards (PCBs). The diode is unidirectional, meaning it provides overvoltage protection only in one direction. It is crucial to observe the correct polarity when installing the diode in a circuit.