EN
  • EN
  • DE

EM78P569AQ

Part No EM78P569AQ
Manufacturer ELAN Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ELAN Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822560-EM78P569AQ
Ultra Librarian 3D Model Ultra Librarian EM78P569AQ CAD Model

Description

The EM78P569AQ is an 8-bit microcontroller manufactured by ELAN Microelectronics. It belongs to their EM78 series of microcontrollers, known for their cost-effectiveness and versatility in various embedded applications. This microcontroller features a RISC architecture, which contributes to efficient instruction execution and lower power consumption. It incorporates a built-in A/D converter and PWM functionality.

Applications:

  • Remote Controls
  • Small Home Appliances
  • Consumer Electronics
  • Security Systems
  • Toys and Games

Features:

  • 8-bit RISC architecture for efficient processing.
  • On-chip Flash memory for program storage and data retention.
  • Internal EEPROM for non-volatile data storage.
  • A/D converter for analog signal processing.
  • PWM outputs for motor control and dimming applications.
  • Multiple I/O ports for interfacing with external devices.
  • Timer/counters for timing and counting functions.
  • Watchdog timer for system monitoring and reset.

Benefits:

  • Low power consumption allows for extended battery life in portable applications.
  • High integration reduces the need for external components, lowering overall system cost.
  • Flexible I/O configuration adapts to a wide range of application requirements.
  • Easy to program using standard development tools.
  • Robust performance ensures reliable operation in harsh environments.

Additional Details:

The EM78P569AQ typically operates within a voltage range of 2.5V to 5.5V. It is available in various package options, including DIP, SOP, and QFN, allowing for flexibility in PCB design. The microcontroller's internal oscillator eliminates the need for an external crystal, further simplifying the design process. The EM78P569AQ also includes built-in protection features such as over-voltage and under-voltage protection to ensure reliable operation. Its operating temperature range typically spans from -40°C to +85°C making it suitable for many industrial applications.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess