EN
  • EN
  • DE

EL4094CS

Part No EL4094CS
Manufacturer Elantec
Catalog END - OF - LIFE
Description Video Gain Control/Fader
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Elantec
Win Source Part Number 1171252-EL4094CS
Manufacturer Homepage www.elantec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL4094CS CAD Model

Description

The EL4094CS is a high-speed, quad operational amplifier manufactured by Elantec and is now listed as END-OF-LIFE. This amplifier is designed for applications requiring high bandwidth, fast settling time, and low distortion. While no longer actively produced, understanding its specifications helps in selecting suitable replacements.

Applications

  • Video Amplification: Commonly used in video processing circuits for amplifying video signals.
  • High-Speed Data Acquisition Systems: Employed in systems requiring fast and accurate data capture.
  • Instrumentation Amplifiers: Integrated into instrumentation amplifiers for precise signal amplification.
  • Medical Imaging Equipment: Used in medical imaging devices to amplify sensor signals.
  • RF Receivers: Can be utilized in radio frequency receiver designs.

Features

  • Quad Amplifier Configuration: Contains four independent operational amplifiers in a single package.
  • High Slew Rate: Offers a high slew rate, enabling fast response to input signal changes.
  • Wide Bandwidth: Provides a wide bandwidth for amplifying signals across a broad frequency range.
  • Low Distortion: Ensures minimal signal distortion during amplification.
  • Stable Operation: Operates stably under various conditions.

Benefits

  • Reduced Component Count: Quad configuration reduces component count, saving board space.
  • Improved Signal Accuracy: High slew rate and wide bandwidth contribute to accurate signal reproduction.
  • Minimized Signal Degradation: Low distortion ensures minimal signal degradation during amplification.
  • Simplified Design: Integrates multiple amplifiers into a single package for simplified circuit design.
  • Versatile Use: Suitable for a broad range of applications requiring multiple amplification stages.

Additional Details

The EL4094CS typically operates on dual power supplies (e.g., ±5V to ±15V). Critical specifications, such as slew rate, bandwidth, input offset voltage, and input bias current, can be found in the Elantec datasheet. The package type is usually a standard DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit). As it is an end-of-life product, finding direct replacements might involve searching for functionally equivalent parts from other manufacturers, considering parameters like bandwidth, slew rate, noise characteristics, and power consumption. Pin compatibility is important when selecting a replacement.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess