EN
  • EN
  • DE

EL9202ILZ

Part No EL9202ILZ
Manufacturer Elantec
Catalog Linear - Amplifiers - Video Amps and Modules
Description VIDEO AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Elantec
Package Tube
Product Status Obsolete
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 44 MHz
Slew Rate 80V/µs
Current - Supply 10.5 mA
Current - Output / Channel 65 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 16.5V, ±2.25V ~ 8.25V
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x5)
Standard Package 90 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 588828-EL9202ILZ
Ultra Librarian 3D Model Ultra Librarian EL9202ILZ CAD Model

Description

The EL9202ILZ is a video amplifier integrated circuit (IC) designed for video signal processing applications.

  • Category: Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
  • Number of Circuits: 4
  • Bandwidth: 44 MHz
  • Slew Rate: 80V/μs
  • Voltage - Supply: 4.5V ~ 16.5V
  • Output Type: Rail-to-Rail
  • Mounting Type: Surface Mount
  • Package / Case: 24-VFQFN Exposed Pad
  • Manufacturer: Elantec
  • Product Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess